HAVE, Inc. Belden 9204 RG59 Solid Coax 23G Braid BEL9204

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9204 - Belden Coax- 75 Ohm Number of Coax: 1 RG Type: 59/U AWG: 23 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material: PE - Polyethylene Outer Shield Material: BC - Bare Copper Outer Jacket Material: PVCNC - Polyvinyl Chloride Non-Contaminating Plenum (Y/N): N Nom. Characteristic Impedance: 75 ohm Applications: MIL-C-17G QPL Cable, 75 Ohm Coax PLEASENOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9204 - Belden Coax- 75 Ohm Number of Coax: 1 RG Type: 59/U AWG: 23 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material: PE - Polyethylene Outer Shield Material: BC - Bare Copper Outer Jacket Material: PVCNC - Polyvinyl Chloride Non-Contaminating Plenum (Y/N): N Nom. Characteristic Impedance: 75 ohm Applications: MIL-C-17G QPL Cable, 75 Ohm Coax PLEASENOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Suppliers

Company
Product
Description
Supplier Links
Belden 9204 RG59 Solid Coax 23G Braid - BEL9204 - HAVE, Inc.
Hudson, NY, USA
Belden 9204 RG59 Solid Coax 23G Braid
BEL9204
Belden 9204 RG59 Solid Coax 23G Braid BEL9204
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL9204 - Belden Coax- 75 Ohm Number of Coax: 1 RG Type: 59/U AWG: 23 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material: PE - Polyethylene Outer Shield Material: BC - Bare Copper Outer Jacket Material: PVCNC - Polyvinyl Chloride Non-Contaminating Plenum (Y/N): N Nom. Characteristic Impedance: 75 ohm Applications: MIL-C-17G QPL Cable, 75 Ohm Coax PLEASENOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
BEL9204 - Belden Coax- 75 Ohm

  • Number of Coax: 1
  • RG Type: 59/U
  • AWG: 23
  • Stranding: Solid
  • Conductor Material: BCCS - Bare Copper Covered Steel
  • Insulation Material: PE - Polyethylene
  • Outer Shield Material: BC - Bare Copper
  • Outer Jacket Material: PVCNC - Polyvinyl Chloride Non-Contaminating
  • Plenum (Y/N): N
  • Nom. Characteristic Impedance: 75 ohm
  • Applications: MIL-C-17G QPL Cable, 75 Ohm Coax
    PLEASENOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number BEL9204
Product Name Belden 9204 RG59 Solid Coax 23G Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Connector Type BNC
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; MIL-SPEC
View Details
HDMI Cables - 1765698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details