HAVE, Inc. Belden 500' Microphone 2 Conductor 20G Braid BEL8413-500

Description
BELDEN 8413 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 24 Stranding: 45x40 Conductor Material: High Conductivity TCB - Tinned Cadmium Bronze Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: Conductive Textile/TC - Tinned Copper/Cotton Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance Jacket Color: BLACK
Description
BELDEN 8413 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 24 Stranding: 45x40 Conductor Material: High Conductivity TCB - Tinned Cadmium Bronze Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: Conductive Textile/TC - Tinned Copper/Cotton Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Belden 500' Microphone 2 Conductor 20G Braid - BEL8413-500 - HAVE, Inc.
Hudson, NY, USA
Belden 500' Microphone 2 Conductor 20G Braid
BEL8413-500
Belden 500' Microphone 2 Conductor 20G Braid BEL8413-500
BELDEN 8413 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 24 Stranding: 45x40 Conductor Material: High Conductivity TCB - Tinned Cadmium Bronze Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: Conductive Textile/TC - Tinned Copper/Cotton Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance Jacket Color: BLACK

BELDEN 8413 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable

  • Number of Conductors: 2
  • Total Number of Conductors: 2
  • AWG: 24
  • Stranding: 45x40
  • Conductor Material: High Conductivity TCB - Tinned Cadmium Bronze
  • Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Outer Shield Material: Conductive Textile/TC - Tinned Copper/Cotton
  • Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Plenum (Y/N): N
  • Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number BEL8413-500
Product Name Belden 500' Microphone 2 Conductor 20G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
Multiple Conductor Cables - 484-100G1121-0.75-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details