HAVE, Inc. Belden 1000' Microphone 2 Conductor 20G Braid BEL8412-1000

Description
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance
Description
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance

Suppliers

Company
Product
Description
Supplier Links
Belden 1000' Microphone 2 Conductor 20G Braid - BEL8412-1000 - HAVE, Inc.
Hudson, NY, USA
Belden 1000' Microphone 2 Conductor 20G Braid
BEL8412-1000
Belden 1000' Microphone 2 Conductor 20G Braid BEL8412-1000
BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable Number of Conductors: 2 Total Number of Conductors: 2 AWG: 20 Stranding: 26x34 Conductor Material: High Conductivity TC - Tinned Copper Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber Outer Shield Material: TC - Tinned Copper Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber Plenum (Y/N): N Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance

BELDEN 8412 - Non-Paired- 2 Conductors Cabled, Microphone and Musical Instrument Cable

  • Number of Conductors: 2
  • Total Number of Conductors: 2
  • AWG: 20
  • Stranding: 26x34
  • Conductor Material: High Conductivity TC - Tinned Copper
  • Insulation Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Outer Shield Material: TC - Tinned Copper
  • Outer Jacket Material: EPDM - Ethylene Propylene Diene Monomer Rubber
  • Plenum (Y/N): N
  • Applications: Microphone and Musical Instrument Cables, Two Conductor - Low Impedance
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number BEL8412-1000
Product Name Belden 1000' Microphone 2 Conductor 20G Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Twisted Pair & Multicore Data Cable - 349445 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0100 mm2
View Details