HAVE, Inc. Belden 8240 RG58 Solid Coax 20G Braid BEL8240

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL8240 - Belden 8240 RG58 Solid Coax Video Cable Coax- RG-58A/U Type Number of Coax: 1 RG Type: 58/U AWG: 20 Stranding: Solid Conductor Material: BC - Bare Copper Insulation Material: PE - Polyethylene Outer Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 88240,82240 Nom. Characteristic Impedance: 51.5O Applications: 50 Ohm Transmission and Computer Cable, RG-58A/U Type PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL8240 - Belden 8240 RG58 Solid Coax Video Cable Coax- RG-58A/U Type Number of Coax: 1 RG Type: 58/U AWG: 20 Stranding: Solid Conductor Material: BC - Bare Copper Insulation Material: PE - Polyethylene Outer Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 88240,82240 Nom. Characteristic Impedance: 51.5O Applications: 50 Ohm Transmission and Computer Cable, RG-58A/U Type PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Suppliers

Company
Product
Description
Supplier Links
Belden 8240 RG58 Solid Coax 20G Braid - BEL8240 - HAVE, Inc.
Hudson, NY, USA
Belden 8240 RG58 Solid Coax 20G Braid
BEL8240
Belden 8240 RG58 Solid Coax 20G Braid BEL8240
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BEL8240 - Belden 8240 RG58 Solid Coax Video Cable Coax- RG-58A/U Type Number of Coax: 1 RG Type: 58/U AWG: 20 Stranding: Solid Conductor Material: BC - Bare Copper Insulation Material: PE - Polyethylene Outer Shield Material: TC - Tinned Copper Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Plenum Number: 88240,82240 Nom. Characteristic Impedance: 51.5O Applications: 50 Ohm Transmission and Computer Cable, RG-58A/U Type PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
BEL8240 - Belden 8240 RG58 Solid Coax Video Cable

  • Coax- RG-58A/U Type
  • Number of Coax: 1
  • RG Type: 58/U
  • AWG: 20
  • Stranding: Solid
  • Conductor Material: BC - Bare Copper
  • Insulation Material: PE - Polyethylene
  • Outer Shield Material: TC - Tinned Copper
  • Outer Jacket Material: PVC - Polyvinyl Chloride
  • Plenum (Y/N): N
  • Plenum Number: 88240,82240
  • Nom. Characteristic Impedance: 51.5O
  • Applications: 50 Ohm Transmission and Computer Cable, RG-58A/U Type
    PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number BEL8240
Product Name Belden 8240 RG58 Solid Coax 20G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Gender Male-Male
View Details
VGA Cables - 1828530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Gender Male-Male
Connector Type Vga
View Details
V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details