HAVE, Inc. Belden 1153A 14 AWG Coax CATV Cable - Plenum 500 FT BEL1153A-500

Description
BEL1153A-500 - Belden 1153A Broadband coaxial CATV cable. RG-11/U, AWG 14, plenum - Black - 500 FT Specifications: Number of Coax: 1 Series Type: Series 11 AWG: 14 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Outer Shield Material: Quad Shield - Duofoil®/TC - Tinned Copper Braid/Duofoil®/TC - Tinned Copper Braid Outer Jacket Material Trade Name: Teflon® Outer Jacket Material: FEP - Fluorinated Ethylene Propylene Plenum (Y/N): Y Nom. Characteristic Impedance: 75 Ohms
Description
BEL1153A-500 - Belden 1153A Broadband coaxial CATV cable. RG-11/U, AWG 14, plenum - Black - 500 FT Specifications: Number of Coax: 1 Series Type: Series 11 AWG: 14 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Outer Shield Material: Quad Shield - Duofoil®/TC - Tinned Copper Braid/Duofoil®/TC - Tinned Copper Braid Outer Jacket Material Trade Name: Teflon® Outer Jacket Material: FEP - Fluorinated Ethylene Propylene Plenum (Y/N): Y Nom. Characteristic Impedance: 75 Ohms

Suppliers

Company
Product
Description
Supplier Links
Belden 1153A 14 AWG Coax CATV Cable - Plenum 500 FT - BEL1153A-500 - HAVE, Inc.
Hudson, NY, USA
Belden 1153A 14 AWG Coax CATV Cable - Plenum 500 FT
BEL1153A-500
Belden 1153A 14 AWG Coax CATV Cable - Plenum 500 FT BEL1153A-500
BEL1153A-500 - Belden 1153A Broadband coaxial CATV cable. RG-11/U, AWG 14, plenum - Black - 500 FT Specifications: Number of Coax: 1 Series Type: Series 11 AWG: 14 Stranding: Solid Conductor Material: BCCS - Bare Copper Covered Steel Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene Outer Shield Material: Quad Shield - Duofoil®/TC - Tinned Copper Braid/Duofoil®/TC - Tinned Copper Braid Outer Jacket Material Trade Name: Teflon® Outer Jacket Material: FEP - Fluorinated Ethylene Propylene Plenum (Y/N): Y Nom. Characteristic Impedance: 75 Ohms

BEL1153A-500 - Belden 1153A Broadband coaxial CATV cable. RG-11/U, AWG 14, plenum - Black - 500 FT
Specifications:

  • Number of Coax: 1
  • Series Type: Series 11
  • AWG: 14
  • Stranding: Solid
  • Conductor Material: BCCS - Bare Copper Covered Steel
  • Insulation Material Trade Name: Teflon®
  • Insulation Material: FFEP - Foam Fluorinated Ethylene Propylene
  • Outer Shield Material: Quad Shield - Duofoil®/TC - Tinned Copper Braid/Duofoil®/TC - Tinned Copper Braid
  • Outer Jacket Material Trade Name: Teflon®
  • Outer Jacket Material: FEP - Fluorinated Ethylene Propylene
  • Plenum (Y/N): Y
  • Nom. Characteristic Impedance: 75 Ohms
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number BEL1153A-500
Product Name Belden 1153A 14 AWG Coax CATV Cable - Plenum 500 FT
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details