HAVE, Inc. AVP 48 Jacks 2RU Longframe Full Normal AVPAPA224E2LFNRPT

Description
AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 2RU- FULL NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding of EVERY Circuit. AVP Rapid Punch Terminal System (RPT)- With Lifetime Tip Replacement and easy serviceability. Front and Rear Panels are removable without moving the unit from the rack. RPT Pivoting Cable Bar significantly improves accessibility. RPT Terminals accept larger diameter wire, and properly terminates bulkier 110-ohm Digital Audio Cable. Terminate different wire gauges even on the same terminal. RPT Terminals are certified for 300 punch cycles. Wire Gripper locates and retains the wire before the punch enabling quick termination with just one hand. You'll need our high-performance HAVEFlex™ Longframe Patch Cords! - Part ID 206101R and 206101B or HAVEFlex™Bantam Patch Cords! - Part ID 206001R and 206001B
Description
AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 2RU- FULL NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding of EVERY Circuit. AVP Rapid Punch Terminal System (RPT)- With Lifetime Tip Replacement and easy serviceability. Front and Rear Panels are removable without moving the unit from the rack. RPT Pivoting Cable Bar significantly improves accessibility. RPT Terminals accept larger diameter wire, and properly terminates bulkier 110-ohm Digital Audio Cable. Terminate different wire gauges even on the same terminal. RPT Terminals are certified for 300 punch cycles. Wire Gripper locates and retains the wire before the punch enabling quick termination with just one hand. You'll need our high-performance HAVEFlex™ Longframe Patch Cords! - Part ID 206101R and 206101B or HAVEFlex™Bantam Patch Cords! - Part ID 206001R and 206001B

Suppliers

Company
Product
Description
Supplier Links
AVP 48 Jacks 2RU Longframe Full Normal - AVPAPA224E2LFNRPT - HAVE, Inc.
Hudson, NY, USA
AVP 48 Jacks 2RU Longframe Full Normal
AVPAPA224E2LFNRPT
AVP 48 Jacks 2RU Longframe Full Normal AVPAPA224E2LFNRPT
AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 2RU- FULL NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding of EVERY Circuit. AVP Rapid Punch Terminal System (RPT)- With Lifetime Tip Replacement and easy serviceability. Front and Rear Panels are removable without moving the unit from the rack. RPT Pivoting Cable Bar significantly improves accessibility. RPT Terminals accept larger diameter wire, and properly terminates bulkier 110-ohm Digital Audio Cable. Terminate different wire gauges even on the same terminal. RPT Terminals are certified for 300 punch cycles. Wire Gripper locates and retains the wire before the punch enabling quick termination with just one hand. You'll need our high-performance HAVEFlex™ Longframe Patch Cords! - Part ID 206101R and 206101B or HAVEFlex™Bantam Patch Cords! - Part ID 206001R and 206001B

AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 2RU- FULL NORMAL
AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include :

  • GREAT for AES/EBU and Analog applications.
  • AVP Circuit Identification System (CIS). For Color Coding of EVERY Circuit.
  • AVP Rapid Punch Terminal System (RPT)- With Lifetime Tip Replacement and easy serviceability.
  • Front and Rear Panels are removable without moving the unit from the rack.
  • RPT Pivoting Cable Bar significantly improves accessibility.
  • RPT Terminals accept larger diameter wire, and properly terminates bulkier 110-ohm Digital Audio Cable.
  • Terminate different wire gauges even on the same terminal.
  • RPT Terminals are certified for 300 punch cycles.
  • Wire Gripper locates and retains the wire before the punch enabling quick termination with just one hand.
  • You'll need our high-performance HAVEFlex™ Longframe Patch Cords! - Part ID 206101R and 206101B or HAVEFlex™Bantam Patch Cords! - Part ID 206001R and 206001B
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number AVPAPA224E2LFNRPT
Product Name AVP 48 Jacks 2RU Longframe Full Normal
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
48 Port Cat5e Patch Panel - 43-648 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Patchbay, Jack Panels - 277-1343381-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details