HAVE, Inc. ADC Bant Audio Panel 1RU Edac 90Pin 1/2 Normal ADCPPP1248E90HN

Description
The PPP1248-E90-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 90-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmable bantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals and grounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock intochassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configura
Description
The PPP1248-E90-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 90-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmable bantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals and grounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock intochassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configura

Suppliers

Company
Product
Description
Supplier Links
ADC Bant Audio Panel 1RU Edac 90Pin 1/2 Normal - ADCPPP1248E90HN - HAVE, Inc.
Hudson, NY, USA
ADC Bant Audio Panel 1RU Edac 90Pin 1/2 Normal
ADCPPP1248E90HN
ADC Bant Audio Panel 1RU Edac 90Pin 1/2 Normal ADCPPP1248E90HN
The PPP1248-E90-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 90-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmable bantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals and grounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock intochassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configura

The PPP1248-E90-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 90-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmable bantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals and grounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features:

  • Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance
  • High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers
  • DIP switch selectable circuit normals and grounds
  • Ultra-shallow five-inch depth
  • Fully AES/EBU 110 Ohm digital and analog compliant
  • Lightweight panels weigh only 6.2 pounds
  • Modular design allows individual jack access/configuration without affecting other circuits
  • Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground
  • Modules snap into place, tabs lock intochassis
  • Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors
  • Designation strips cover tabs to prevent unauthorized access to circuit configura
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number ADCPPP1248E90HN
Product Name ADC Bant Audio Panel 1RU Edac 90Pin 1/2 Normal
Unlock Full Specs
to access all available technical data

Similar Products