HAVE, Inc. ADC Bantam Audio Panel 1RU Edac 3Pin Half Normal ADCPPP1248E3HN

Description
The PPP1248-E3-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 3-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmablebantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals andgrounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock into chassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configurati
Description
The PPP1248-E3-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 3-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmablebantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals andgrounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock into chassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configurati

Suppliers

Company
Product
Description
Supplier Links
ADC Bantam Audio Panel 1RU Edac 3Pin Half Normal - ADCPPP1248E3HN - HAVE, Inc.
Hudson, NY, USA
ADC Bantam Audio Panel 1RU Edac 3Pin Half Normal
ADCPPP1248E3HN
ADC Bantam Audio Panel 1RU Edac 3Pin Half Normal ADCPPP1248E3HN
The PPP1248-E3-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 3-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmablebantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals andgrounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features: Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers DIP switch selectable circuit normals and grounds Ultra-shallow five-inch depth Fully AES/EBU 110 Ohm digital and analog compliant Lightweight panels weigh only 6.2 pounds Modular design allows individual jack access/configuration without affecting other circuits Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground Modules snap into place, tabs lock into chassis Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors Designation strips cover tabs to prevent unauthorized access to circuit configurati

The PPP1248-E3-HN is a Pro Patch Programmable bantam audio panel, 1 RU with 2x48 modular bantam jacks, rear EDAC 3-pin terminations, and half-normalled audio normalling. Each Pro Patch Programmablebantam panel features 48 individual bantam jack cards. Cards contain an individual circuit pair of jacks, front panel circuit status snap-in icon, and seven-position sealed DIP switch for normals andgrounds configuration. The gold-plated header card plugs and sockets contained in the chassis ensure maximum reliability. Features:

  • Industry's only bantam audio panel fully qualified to meet demanding military standards (MIL-STD 202F) for ruggedness, and MIL-J-641E for jack compliance
  • High-density 2x48 WECO-compliant bantam jacks on 0.312-inch centers
  • DIP switch selectable circuit normals and grounds
  • Ultra-shallow five-inch depth
  • Fully AES/EBU 110 Ohm digital and analog compliant
  • Lightweight panels weigh only 6.2 pounds
  • Modular design allows individual jack access/configuration without affecting other circuits
  • Grounds can be configured on an individual circuit basis for lift, chassis, sleeve, and common ground
  • Modules snap into place, tabs lock into chassis
  • Circuit status icons allow users to identify circuit status with colored snap-in icons in eight colors
  • Designation strips cover tabs to prevent unauthorized access to circuit configurati
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number ADCPPP1248E3HN
Product Name ADC Bantam Audio Panel 1RU Edac 3Pin Half Normal
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 95-N48M-6L8L-10-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details