HAVE, Inc. ADC Mid Video Panel 1.5RU 2X32 Mvj-3T F ADCPPI15232RSMVJTBK

Description
The PPI15232RS-MVJT-BK is a Pro Patch WSI video panel, 1.5 RU, black with 2 rows of 32 regular spaced midsize super video jacks with 75 Ohm termination. The Professional Video (PV) family of products incorporates the ultimate in cable management of video signals. PV video panels feature a steel chassis with insulated face plate, top cover, side brackets and cable tray that provides superior cable support and strain relief, as well as maximum jack protection. The PV series also comes standard with vertical designation strips for additional labeling space. Features/Benefits: A special adjustable rear cable support bar is provided with holes for tie-wraps to keep coaxial cables in place Solid aluminum panel prevents the rack-mounting ears from breaking off during handling or whileused in mobile applications
Description
The PPI15232RS-MVJT-BK is a Pro Patch WSI video panel, 1.5 RU, black with 2 rows of 32 regular spaced midsize super video jacks with 75 Ohm termination. The Professional Video (PV) family of products incorporates the ultimate in cable management of video signals. PV video panels feature a steel chassis with insulated face plate, top cover, side brackets and cable tray that provides superior cable support and strain relief, as well as maximum jack protection. The PV series also comes standard with vertical designation strips for additional labeling space. Features/Benefits: A special adjustable rear cable support bar is provided with holes for tie-wraps to keep coaxial cables in place Solid aluminum panel prevents the rack-mounting ears from breaking off during handling or whileused in mobile applications

Suppliers

Company
Product
Description
Supplier Links
ADC Mid Video Panel 1.5RU 2X32 Mvj-3T F - ADCPPI15232RSMVJTBK - HAVE, Inc.
Hudson, NY, USA
ADC Mid Video Panel 1.5RU 2X32 Mvj-3T F
ADCPPI15232RSMVJTBK
ADC Mid Video Panel 1.5RU 2X32 Mvj-3T F ADCPPI15232RSMVJTBK
The PPI15232RS-MVJT-BK is a Pro Patch WSI video panel, 1.5 RU, black with 2 rows of 32 regular spaced midsize super video jacks with 75 Ohm termination. The Professional Video (PV) family of products incorporates the ultimate in cable management of video signals. PV video panels feature a steel chassis with insulated face plate, top cover, side brackets and cable tray that provides superior cable support and strain relief, as well as maximum jack protection. The PV series also comes standard with vertical designation strips for additional labeling space. Features/Benefits: A special adjustable rear cable support bar is provided with holes for tie-wraps to keep coaxial cables in place Solid aluminum panel prevents the rack-mounting ears from breaking off during handling or whileused in mobile applications

The PPI15232RS-MVJT-BK is a Pro Patch WSI video panel, 1.5 RU, black with 2 rows of 32 regular spaced midsize super video jacks with 75 Ohm termination. The Professional Video (PV) family of products incorporates the ultimate in cable management of video signals. PV video panels feature a steel chassis with insulated face plate, top cover, side brackets and cable tray that provides superior cable support and strain relief, as well as maximum jack protection. The PV series also comes standard with vertical designation strips for additional labeling space. Features/Benefits:

  • A special adjustable rear cable support bar is provided with holes for tie-wraps to keep coaxial cables in place
  • Solid aluminum panel prevents the rack-mounting ears from breaking off during handling or whileused in mobile applications
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number ADCPPI15232RSMVJTBK
Product Name ADC Mid Video Panel 1.5RU 2X32 Mvj-3T F
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 95-N252-024-6A-SH-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details