HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Male-Fem 150' 30VGA53CFB-15MF-150

Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG SolidAnnealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG SolidAnnealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Male-Fem 150' - 30VGA53CFB-15MF-150 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Male-Fem 150'
30VGA53CFB-15MF-150
PROFlex VGA 5Ch 3CFB 15P Male-Fem 150' 30VGA53CFB-15MF-150
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG SolidAnnealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application.

  • Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design.
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG SolidAnnealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15MF-150
Product Name PROFlex VGA 5Ch 3CFB 15P Male-Fem 150'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers