HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Female-BNCP 10' 30VGA515C-15FB-010

Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for shorter runs, but still excellent up to thelongest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for shorter runs, but still excellent up to thelongest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Female-BNCP 10' - 30VGA515C-15FB-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Female-BNCP 10'
30VGA515C-15FB-010
PROFlex VGA 5Ch 1.5C 15P Female-BNCP 10' 30VGA515C-15FB-010
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for shorter runs, but still excellent up to thelongest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for shorter runs, but still excellent up to thelongest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Female to 5 Canare BNC connectors.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15FB-010
Product Name PROFlex VGA 5Ch 1.5C 15P Female-BNCP 10'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details