HAVE, Inc. PROFlex YC 4Pin-2 BNC Female Breakout 1' 30S417H

Description
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S418H, this adapter cable offers excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Female BNC) at source end of transmission, connect 2 (any length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S418H (2 Male BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel fordurability. Premium Canare Female BNC connectors USE WITH OUR COMPANION ADAPTER 30S418H (Y/C to 2 Male BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DCResistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Blac
Description
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S418H, this adapter cable offers excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Female BNC) at source end of transmission, connect 2 (any length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S418H (2 Male BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel fordurability. Premium Canare Female BNC connectors USE WITH OUR COMPANION ADAPTER 30S418H (Y/C to 2 Male BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DCResistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Blac

Suppliers

Company
Product
Description
Supplier Links
PROFlex YC 4Pin-2 BNC Female Breakout 1' - 30S417H - HAVE, Inc.
Hudson, NY, USA
PROFlex YC 4Pin-2 BNC Female Breakout 1'
30S417H
PROFlex YC 4Pin-2 BNC Female Breakout 1' 30S417H
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S418H, this adapter cable offers excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Female BNC) at source end of transmission, connect 2 (any length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S418H (2 Male BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel fordurability. Premium Canare Female BNC connectors USE WITH OUR COMPANION ADAPTER 30S418H (Y/C to 2 Male BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DCResistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Blac

Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S418H, this adapter cable offers excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Female BNC) at source end of transmission, connect 2 (any length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S418H (2 Male BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs.

  • Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel fordurability.
  • Premium Canare Female BNC connectors
  • USE WITH OUR COMPANION ADAPTER 30S418H (Y/C to 2 Male BNC)
  • Ultra-flexible Dual 75-ohm Coaxial Y/C Cable
  • >90% Dense Braid Shield
  • Special Foam High-Density Polyethylene dielectric for extremely low loss.
  • Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance).
  • Conductors: 30 AWG Stranded Bare Copper.
  • Conductor DCResistance: 93 ohms/1000 ft.
  • Shield DC Resistance: 7.5 ohms/1000 ft.
  • Capacitance: 17.3 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 7.6 dB/100 ft at 100 MHz
  • Jacket color: Blac
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30S417H
Product Name PROFlex YC 4Pin-2 BNC Female Breakout 1'
Video Standards Y/C (S-Video)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Gender Male-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Double Shielded Video, PE Insulated, Coaxial Cable Spool - 9670 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Type Coaxial
Cable Length 50 to 1000 ft (152 to 3048 dm)
View Details
V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details