HAVE, Inc. PROFlex Bcst Video Cable Fplug-Fplug 50' 30FF006-050

Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Bcst Video Cable Fplug-Fplug 50' - 30FF006-050 - HAVE, Inc.
Hudson, NY, USA
PROFlex Bcst Video Cable Fplug-Fplug 50'
30FF006-050
PROFlex Bcst Video Cable Fplug-Fplug 50' 30FF006-050
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications.

  • Canare true impedance matched 75-ohm F connectors.
  • Double-shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductor: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance:< 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 30FF006-050
Product Name PROFlex Bcst Video Cable Fplug-Fplug 50'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details