HAVE, Inc. PROFlex Patch Cable Patch-Patch 1.5' 309101-1.5

Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.
Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Patch Cable Patch-Patch 1.5' - 309101-1.5 - HAVE, Inc.
Hudson, NY, USA
PROFlex Patch Cable Patch-Patch 1.5'
309101-1.5
PROFlex Patch Cable Patch-Patch 1.5' 309101-1.5
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft.

  • Canare 75-ohm Video Patch Plugs - DC to 1.5GHz.
  • Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric forextremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 309101-1.5
Product Name PROFlex Patch Cable Patch-Patch 1.5'
Unlock Full Specs
to access all available technical data

Similar Products

E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details