HAVE, Inc. PROFlex S-Video Cable 4Pin-4Pin 75Ft 307175DX

Description
Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connectors. Gold-plated connection surfaces and heavy-duty polished metal connector barrels for durability. Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connectors. Gold-plated connection surfaces and heavy-duty polished metal connector barrels for durability. Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex S-Video Cable 4Pin-4Pin 75Ft - 307175DX - HAVE, Inc.
Hudson, NY, USA
PROFlex S-Video Cable 4Pin-4Pin 75Ft
307175DX
PROFlex S-Video Cable 4Pin-4Pin 75Ft 307175DX
Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connectors. Gold-plated connection surfaces and heavy-duty polished metal connector barrels for durability. Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense Braid Shield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our Deluxe PROFlex™ S Video cables are handcrafted with Belden Dual Coaxial Y/C cable and Premium 4-pin S Video connectors. Excellent low loss connection for Y/C transmission over both short and longruns, offering outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs.

  • Premium all metal 4-pin SVHS connectors. Gold-plated connection surfaces and heavy-duty polished metal connector barrels for durability.
  • Ultra-flexible Dual 75-ohm Coaxial Y/C Cable
  • >90% Dense Braid Shield
  • Special Foam High-Density Polyethylene dielectric for extremely low loss.
  • Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance).
  • Conductors: 30 AWG Stranded Bare Copper.
  • Conductor DC Resistance: 93ohms/1000 ft.
  • Shield DC Resistance: 7.5 ohms/1000 ft.
  • Capacitance: 17.3 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 7.6 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 307175DX
Product Name PROFlex S-Video Cable 4Pin-4Pin 75Ft
Video Standards Y/C (S-Video)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Connector Type BNC
View Details
V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details
HDMI Cables - 1765674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details