HAVE, Inc. PROFlex Digital A/V VCR Dub Cable 4' 307001-04

Description
Our PROFlex™ Audio/Video VCR Dubbing cables are handcrafted with Canare V3-3C 3-channel coax and Gold -tipped Canare RCA's. 1 Channel for Video and 2 Channels for Audio. Color coded channels for easy identification and hook-up. 3 RCA to 3 RCA True 75-ohm Canare Connectors >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:3, Video - Yellow, Audio - Red & White. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black Standard Lengths: 1.5', 2', 3', 4', 6' PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Audio/Video VCR Dubbing cables are handcrafted with Canare V3-3C 3-channel coax and Gold -tipped Canare RCA's. 1 Channel for Video and 2 Channels for Audio. Color coded channels for easy identification and hook-up. 3 RCA to 3 RCA True 75-ohm Canare Connectors >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:3, Video - Yellow, Audio - Red & White. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black Standard Lengths: 1.5', 2', 3', 4', 6' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital A/V VCR Dub Cable 4' - 307001-04 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital A/V VCR Dub Cable 4'
307001-04
PROFlex Digital A/V VCR Dub Cable 4' 307001-04
Our PROFlex™ Audio/Video VCR Dubbing cables are handcrafted with Canare V3-3C 3-channel coax and Gold -tipped Canare RCA's. 1 Channel for Video and 2 Channels for Audio. Color coded channels for easy identification and hook-up. 3 RCA to 3 RCA True 75-ohm Canare Connectors >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:3, Video - Yellow, Audio - Red & White. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black Standard Lengths: 1.5', 2', 3', 4', 6' PROFlex™ LIFETIME Warranty.

Our PROFlex™ Audio/Video VCR Dubbing cables are handcrafted with Canare V3-3C 3-channel coax and Gold -tipped Canare RCA's. 1 Channel for Video and 2 Channels for Audio. Color coded channels for easy identification and hook-up.

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels:3, Video - Yellow, Audio - Red & White.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • Standard Lengths: 1.5', 2', 3', 4', 6'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 307001-04
Product Name PROFlex Digital A/V VCR Dub Cable 4'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details