HAVE, Inc. PROFlex Video Cable 5Ch 5C BNCP-RCAP 30' 305VS5C-BR-030

Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 5C BNCP-RCAP 30' - 305VS5C-BR-030 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 5C BNCP-RCAP 30'
305VS5C-BR-030
PROFlex Video Cable 5Ch 5C BNCP-RCAP 30' 305VS5C-BR-030
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Stranded Bare Copper.
  • ConductorDC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS5C-BR-030
Product Name PROFlex Video Cable 5Ch 5C BNCP-RCAP 30'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details