HAVE, Inc. PROFlex Video Cable 5Ch 5C BNCP-BNCP 125' 305VS5C-BB-125

Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 5C BNCP-BNCP 125' - 305VS5C-BB-125 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 5C BNCP-BNCP 125'
305VS5C-BB-125
PROFlex Video Cable 5Ch 5C BNCP-BNCP 125' 305VS5C-BB-125
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS5C-BB-125
Product Name PROFlex Video Cable 5Ch 5C BNCP-BNCP 125'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details