HAVE, Inc. PROFlex Video Cable 5Ch 3C RCAP-RCAP 75' 305VS3C-RR-075

Description
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 RCAto 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 RCAto 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 3C RCAP-RCAP 75' - 305VS3C-RR-075 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 3C RCAP-RCAP 75'
305VS3C-RR-075
PROFlex Video Cable 5Ch 3C RCAP-RCAP 75' 305VS3C-RR-075
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 RCAto 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics.

  • 5 RCAto 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-BNC also available)
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5,Red, Green, Blue, White, Yellow.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS3C-RR-075
Product Name PROFlex Video Cable 5Ch 3C RCAP-RCAP 75'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details