HAVE, Inc. PROFlex Video Cable 4Ch 3CFB BNCP-RCAP 125' 304VS3CFB-BR-125

Description
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special FoamPolyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special FoamPolyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 4Ch 3CFB BNCP-RCAP 125' - 304VS3CFB-BR-125 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 4Ch 3CFB BNCP-RCAP 125'
304VS3CFB-BR-125
PROFlex Video Cable 4Ch 3CFB BNCP-RCAP 125' 304VS3CFB-BR-125
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special FoamPolyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems.

  • 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special FoamPolyethylene dielectric for extremely low loss.
  • Number of Channels: 4, Red, Green, Blue, White.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304VS3CFB-BR-125
Product Name PROFlex Video Cable 4Ch 3CFB BNCP-RCAP 125'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details