HAVE, Inc. PROFlex Video Cable 3Ch 5C RCAP-RCAP 25' 303VS5C-RR-025

Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 5C RCAP-RCAP 25' - 303VS5C-RR-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 5C RCAP-RCAP 25'
303VS5C-RR-025
PROFlex Video Cable 3Ch 5C RCAP-RCAP 25' 303VS5C-RR-025
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS5C-RR-025
Product Name PROFlex Video Cable 3Ch 5C RCAP-RCAP 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/502-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 6097A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details