HAVE, Inc. PROFlex Video Cable 3Ch 3CFB RCAP-RCAP 10' 303VS3CFB-RR-010

Description
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. Also great for Component Video connections in HOME THEATER systems! 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. Also great for Component Video connections in HOME THEATER systems! 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 3CFB RCAP-RCAP 10' - 303VS3CFB-RR-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 3CFB RCAP-RCAP 10'
303VS3CFB-RR-010
PROFlex Video Cable 3Ch 3CFB RCAP-RCAP 10' 303VS3CFB-RR-010
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. Also great for Component Video connections in HOME THEATER systems! 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. Also great for Component Video connections in HOME THEATER systems!

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS3CFB-RR-010
Product Name PROFlex Video Cable 3Ch 3CFB RCAP-RCAP 10'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details