HAVE, Inc. PROFlex Gepco HD SDI Cable VDM230 BNCM 35 ft 301VDM230-BB-035

Description
301VDM230-BB-035BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 35': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.
Description
301VDM230-BB-035BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 35': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Gepco HD SDI Cable VDM230 BNCM 35 ft - 301VDM230-BB-035 - HAVE, Inc.
Hudson, NY, USA
PROFlex Gepco HD SDI Cable VDM230 BNCM 35 ft
301VDM230-BB-035
PROFlex Gepco HD SDI Cable VDM230 BNCM 35 ft 301VDM230-BB-035
301VDM230-BB-035BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 35': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

301VDM230-BB-035BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 35': - BLACK
Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects.
Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.
FEATURES:

  • Low Attenuation and return loss
  • Precision HD 4.5 GHz 75-ohm Impedence BNC connectors.
  • VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV
  • Solid 23 AWG Center Conductor
  • Full 95% TC copperbraid and 100% foil shield
  • Capacitance of cable: 16.5 pF/ft.
    APPLICATIONS:
  • High Definition Serial Digital Video
  • Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Ideal for remote broadcast HD Interconnect
  • Standard Jacket color: Black
  • PROFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301VDM230-BB-035
Product Name PROFlex Gepco HD SDI Cable VDM230 BNCM 35 ft
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details