HAVE, Inc. PROFlex Gepco HD SDI Cable VDM230 BNCM 15 ft 301VDM230-BB-015

Description
301VDM230-BB-015BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 15': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.
Description
301VDM230-BB-015BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 15': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Gepco HD SDI Cable VDM230 BNCM 15 ft - 301VDM230-BB-015 - HAVE, Inc.
Hudson, NY, USA
PROFlex Gepco HD SDI Cable VDM230 BNCM 15 ft
301VDM230-BB-015
PROFlex Gepco HD SDI Cable VDM230 BNCM 15 ft 301VDM230-BB-015
301VDM230-BB-015BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 15': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

301VDM230-BB-015BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 15': - BLACK
Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with Gepco VDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects.
Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.
FEATURES:

  • Low Attenuation and return loss
  • Precision HD 4.5 GHz 75-ohm Impedence BNC connectors.
  • VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV
  • Solid 23 AWG Center Conductor
  • Full 95% TC copperbraid and 100% foil shield
  • Capacitance of cable: 16.5 pF/ft.
    APPLICATIONS:
  • High Definition Serial Digital Video
  • Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Ideal for remote broadcast HD Interconnect
  • Standard Jacket color: Black
  • PROFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301VDM230-BB-015
Product Name PROFlex Gepco HD SDI Cable VDM230 BNCM 15 ft
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-15-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length - 3025010-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers