HAVE, Inc. HAVEFlex 13G Speaker Cable TS-TS 100' 20SP4S8-TS-TS-100

Description
20SP4S8-TS-TS HAVEFlex Speaker Cable 100' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and withtinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for greatfrequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors
Description
20SP4S8-TS-TS HAVEFlex Speaker Cable 100' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and withtinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for greatfrequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13G Speaker Cable TS-TS 100' - 20SP4S8-TS-TS-100 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13G Speaker Cable TS-TS 100'
20SP4S8-TS-TS-100
HAVEFlex 13G Speaker Cable TS-TS 100' 20SP4S8-TS-TS-100
20SP4S8-TS-TS HAVEFlex Speaker Cable 100' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and withtinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for greatfrequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors

20SP4S8-TS-TS HAVEFlex Speaker Cable 100'
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and withtinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for greatfrequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Amphenol Satin/Nickel 1/4" TS Connectors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S8-TS-TS-100
Product Name HAVEFlex 13G Speaker Cable TS-TS 100'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
Twisted Pair & Multicore Data Cable - 349688 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details