HAVE, Inc. HAVEFlex 13G Speaker Cable TS-TS 2' 20SP4S8-TS-TS-002

Description
20SP4S8-TS-TS HAVEFlex Speaker Cable 2' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimumresistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors
Description
20SP4S8-TS-TS HAVEFlex Speaker Cable 2' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimumresistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13G Speaker Cable TS-TS 2' - 20SP4S8-TS-TS-002 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13G Speaker Cable TS-TS 2'
20SP4S8-TS-TS-002
HAVEFlex 13G Speaker Cable TS-TS 2' 20SP4S8-TS-TS-002
20SP4S8-TS-TS HAVEFlex Speaker Cable 2' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimumresistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Amphenol Satin/Nickel 1/4" TS Connectors

20SP4S8-TS-TS HAVEFlex Speaker Cable 2'
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimumresistance and excellent frequency response due to low capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, banana, 1/4" TS Phone, Speakon connectors, and with tinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Amphenol Satin/Nickel 1/4" TS Connectors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S8-TS-TS-002
Product Name HAVEFlex 13G Speaker Cable TS-TS 2'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers