HAVE, Inc. HAVEFlex 13Ga Speaker Cable S-S 50' 20SP4S8-SS-050

Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"
Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13Ga Speaker Cable S-S 50' - 20SP4S8-SS-050 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13Ga Speaker Cable S-S 50'
20SP4S8-SS-050
HAVEFlex 13Ga Speaker Cable S-S 50' 20SP4S8-SS-050
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"

Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Gold Plated Spade Connectors
  • Spade Connector dimensions: Inside width 1/4", outside width 7/16"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S8-SS-050
Product Name HAVEFlex 13Ga Speaker Cable S-S 50'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
LED Cables - 2701324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details