HAVE, Inc. Canare 11GA 4S11 Speaker Cable Spade to Spade 35 FT 20SP4S11-SS-035

Description
20SP4S11-SS-003 HAVEFlex Canare 11 GA Speaker Cable - Spade Connectors (2) to Spade Connectors (2), 35 Foot length Our Canare Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with our own HAVE locking banana connectors, spades, pins, speakon, 1/4" TS, or tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with banana, spade, banana/spade, or pin connectors. Features & Specs: Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors. Spade Connector dimensions: Inside width 1/4", outside width 7/16" GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.
Description
20SP4S11-SS-003 HAVEFlex Canare 11 GA Speaker Cable - Spade Connectors (2) to Spade Connectors (2), 35 Foot length Our Canare Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with our own HAVE locking banana connectors, spades, pins, speakon, 1/4" TS, or tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with banana, spade, banana/spade, or pin connectors. Features & Specs: Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors. Spade Connector dimensions: Inside width 1/4", outside width 7/16" GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
Canare 11GA 4S11 Speaker Cable Spade to Spade 35 FT - 20SP4S11-SS-035 - HAVE, Inc.
Hudson, NY, USA
Canare 11GA 4S11 Speaker Cable Spade to Spade 35 FT
20SP4S11-SS-035
Canare 11GA 4S11 Speaker Cable Spade to Spade 35 FT 20SP4S11-SS-035
20SP4S11-SS-003 HAVEFlex Canare 11 GA Speaker Cable - Spade Connectors (2) to Spade Connectors (2), 35 Foot length Our Canare Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with our own HAVE locking banana connectors, spades, pins, speakon, 1/4" TS, or tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with banana, spade, banana/spade, or pin connectors. Features & Specs: Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors. Spade Connector dimensions: Inside width 1/4", outside width 7/16" GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

20SP4S11-SS-003 HAVEFlex Canare 11 GA Speaker Cable - Spade Connectors (2) to Spade Connectors (2), 35 Foot length
Our Canare Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with our own HAVE locking banana connectors, spades, pins, speakon, 1/4" TS, or tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with banana, spade, banana/spade, or pin connectors.
Features & Specs:

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <:2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Gold Plated Spade Connectors.
  • Spade Connector dimensions: Inside width 1/4", outside width 7/16"
  • GREAT FOR HOME THEATER
  • Available colors: Black
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-SS-035
Product Name Canare 11GA 4S11 Speaker Cable Spade to Spade 35 FT
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Ribbon Cable - 1792493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details