HAVE, Inc. HAVEFlex 11Ga Speaker Cable P-P 100' 20SP4S11-PP-100

Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Audio Pins. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.
Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Audio Pins. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 11Ga Speaker Cable P-P 100' - 20SP4S11-PP-100 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 11Ga Speaker Cable P-P 100'
20SP4S11-PP-100
HAVEFlex 11Ga Speaker Cable P-P 100' 20SP4S11-PP-100
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Audio Pins. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only.

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Gold Plated Audio Pins.
  • GREAT FOR HOME THEATER
  • Available colors: Gray
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-PP-100
Product Name HAVEFlex 11Ga Speaker Cable P-P 100'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Silicone Multiconductor Cable - AS999-22-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details