HAVE, Inc. Canare 11GA 4S11 Speaker Cable Banana to Banana 40 FT 20SP4S11-BB-040

Description
20SP4S11-BB-040 - HAVEFlex Canare 11GA Speaker Cable - Locking Banana (2) to Locking Banana (2) connectors, 40 length Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or HAVE locking banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has twosets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE audiophile quality, Gold Plated Locking Banana Connectors. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.
Description
20SP4S11-BB-040 - HAVEFlex Canare 11GA Speaker Cable - Locking Banana (2) to Locking Banana (2) connectors, 40 length Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or HAVE locking banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has twosets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE audiophile quality, Gold Plated Locking Banana Connectors. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
Canare 11GA 4S11 Speaker Cable Banana to Banana 40 FT - 20SP4S11-BB-040 - HAVE, Inc.
Hudson, NY, USA
Canare 11GA 4S11 Speaker Cable Banana to Banana 40 FT
20SP4S11-BB-040
Canare 11GA 4S11 Speaker Cable Banana to Banana 40 FT 20SP4S11-BB-040
20SP4S11-BB-040 - HAVEFlex Canare 11GA Speaker Cable - Locking Banana (2) to Locking Banana (2) connectors, 40 length Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or HAVE locking banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has twosets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <:2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE audiophile quality, Gold Plated Locking Banana Connectors. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

20SP4S11-BB-040 - HAVEFlex Canare 11GA Speaker Cable - Locking Banana (2) to Locking Banana (2) connectors, 40 length
Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or HAVE locking banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has twosets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only.

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <:2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Made with our own HAVE audiophile quality, Gold Plated Locking Banana Connectors.
  • GREAT FOR HOME THEATER
  • Available colors: Black
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-BB-040
Product Name Canare 11GA 4S11 Speaker Cable Banana to Banana 40 FT
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details