HAVE, Inc. HAVEFlex Canare GS Guitar Cable Silent TS 6' 20P603S-06

Description
20P603S-06BLA HAVEFlex CANARE GS GUITAR CABLE WITH NEUTRIK SILENT PLUG, 6' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable, superior Neutrik TS SILENT PLUG Phone and TS Black and Gold connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfect for Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ftat 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Available Cable colors: Black (Special Order - Blue, Red, Orange, Yellow) HAVEFlex™ LIFETIME Warranty.
Description
20P603S-06BLA HAVEFlex CANARE GS GUITAR CABLE WITH NEUTRIK SILENT PLUG, 6' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable, superior Neutrik TS SILENT PLUG Phone and TS Black and Gold connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfect for Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ftat 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Available Cable colors: Black (Special Order - Blue, Red, Orange, Yellow) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare GS Guitar Cable Silent TS 6' - 20P603S-06 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare GS Guitar Cable Silent TS 6'
20P603S-06
HAVEFlex Canare GS Guitar Cable Silent TS 6' 20P603S-06
20P603S-06BLA HAVEFlex CANARE GS GUITAR CABLE WITH NEUTRIK SILENT PLUG, 6' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable, superior Neutrik TS SILENT PLUG Phone and TS Black and Gold connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfect for Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ftat 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Available Cable colors: Black (Special Order - Blue, Red, Orange, Yellow) HAVEFlex™ LIFETIME Warranty.

20P603S-06BLA HAVEFlex CANARE GS GUITAR CABLE WITH NEUTRIK SILENT PLUG, 6' LENGTH
Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections!
Our famous coaxial interconnect/instrument cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable, superior Neutrik TS SILENT PLUG Phone and TS Black and Gold connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfect for Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <5.6 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ftat 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection.
  • NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback.
  • Available Cable colors: Black (Special Order - Blue, Red, Orange, Yellow)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20P603S-06
Product Name HAVEFlex Canare GS Guitar Cable Silent TS 6'
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Twisted Pair Cable - 159795-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details