HAVE, Inc. HAVEFlex 2Cond 1/4" Patch 3' 20L2017B-03BLA

Description
Our high-performance 2 conductor Longframe (1/4") cables are handcrafted with super flexible Canare L2T2S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily andquickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft NominalImpedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Longframe (1/4") cables are handcrafted with super flexible Canare L2T2S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily andquickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft NominalImpedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond 1/4
Hudson, NY, USA
HAVEFlex 2Cond 1/4" Patch 3'
20L2017B-03BLA
HAVEFlex 2Cond 1/4" Patch 3' 20L2017B-03BLA
Our high-performance 2 conductor Longframe (1/4") cables are handcrafted with super flexible Canare L2T2S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily andquickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft NominalImpedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Longframe (1/4") cables are handcrafted with super flexible Canare L2T2S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily andquickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • NominalImpedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding.
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20L2017B-03BLA
Product Name HAVEFlex 2Cond 1/4" Patch 3'
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers