HAVE, Inc. HAVEFlex 2Cond Cable TS-TS Right Angle 10' 20L2013-010

Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalancedTS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise SpecialIPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors, (RIGHT ANGLE on one end). Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalancedTS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise SpecialIPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors, (RIGHT ANGLE on one end). Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Cable TS-TS Right Angle 10' - 20L2013-010 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Cable TS-TS Right Angle 10'
20L2013-010
HAVEFlex 2Cond Cable TS-TS Right Angle 10' 20L2013-010
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalancedTS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise SpecialIPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors, (RIGHT ANGLE on one end). Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalancedTS input/output to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • SpecialIPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS phone connectors, (RIGHT ANGLE on one end).
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20L2013-010
Product Name HAVEFlex 2Cond Cable TS-TS Right Angle 10'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair Cable - 146867-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers