HAVE, Inc. HAVEFlex GS Guitar Cable TS-TS Ra 10' 20G603-10

Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable with one straight and one right angle TS phone connector is perfect for guitars, basses, and keyboards to amps, mixers, effects pedals and outboard signal processing gear. Also used for interconnecting some mixers, audio processors, or connectored patch bays to recording equipment that use unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors (one straight, one right angle). Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.
Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable with one straight and one right angle TS phone connector is perfect for guitars, basses, and keyboards to amps, mixers, effects pedals and outboard signal processing gear. Also used for interconnecting some mixers, audio processors, or connectored patch bays to recording equipment that use unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors (one straight, one right angle). Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Guitar Cable TS-TS Ra 10' - 20G603-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Guitar Cable TS-TS Ra 10'
20G603-10
HAVEFlex GS Guitar Cable TS-TS Ra 10' 20G603-10
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable with one straight and one right angle TS phone connector is perfect for guitars, basses, and keyboards to amps, mixers, effects pedals and outboard signal processing gear. Also used for interconnecting some mixers, audio processors, or connectored patch bays to recording equipment that use unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors (one straight, one right angle). Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Our famous coaxial interconnect/instrument cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable with one straight and one right angle TS phone connector is perfect for guitars, basses, and keyboards to amps, mixers, effects pedals and outboard signal processing gear. Also used for interconnecting some mixers, audio processors, or connectored patch bays to recording equipment that use unbalanced TS to TS input/output.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <5.6 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS phone connectors (one straight, one right angle).
  • Available colors: Black, Blue, Red, (Special Order - Orange, Yellow).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20G603-10
Product Name HAVEFlex GS Guitar Cable TS-TS Ra 10'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details