HAVE, Inc. Flexygy Headphone Ext Cable 3.5MM M-F 35' 20FLX2019-035NTS

Description
20FLX2019-035NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2019-035NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 3.5MM M-F 35'
20FLX2019-035NTS
Flexygy Headphone Ext Cable 3.5MM M-F 35' 20FLX2019-035NTS
20FLX2019-035NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2019-035NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 35'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Handassembly with true silver solder in our own Guild Shop
  • Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2019-035NTS
Product Name Flexygy Headphone Ext Cable 3.5MM M-F 35'
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Power Cable - 005265-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details