HAVE, Inc. Flexygy Headphone Ext Cable 3.5MM M-F 30' 20FLX2019-030NTS

Description
20FLX2019-030NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 30' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2019-030NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 30' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 3.5MM M-F 30'
20FLX2019-030NTS
Flexygy Headphone Ext Cable 3.5MM M-F 30' 20FLX2019-030NTS
20FLX2019-030NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 30' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2019-030NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 30'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Handassembly with true silver solder in our own Guild Shop
  • Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2019-030NTS
Product Name Flexygy Headphone Ext Cable 3.5MM M-F 30'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Multicore Cable - 0399973001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair & Multicore Data Cable - 2012212 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details