HAVE, Inc. Flexygy Headphone Ext Cable 3.5MM M-F 5' 20FLX2019-005NTS

Description
20FLX2019-005NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 5' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors takecare of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2019-005NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 5' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors takecare of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 3.5MM M-F 5'
20FLX2019-005NTS
Flexygy Headphone Ext Cable 3.5MM M-F 5' 20FLX2019-005NTS
20FLX2019-005NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 5' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors takecare of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2019-005NTS - Flexygy Headphone Extention Cable, 3.5mm TRS Male to 3.5mm TRS Female, 5'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional 3.5mm Stereo Mini TRS Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors takecare of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 3.5mm TRS Plugs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2019-005NTS
Product Name Flexygy Headphone Ext Cable 3.5MM M-F 5'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers