HAVE, Inc. Flexygy Headphone Ext Cable 1/4" M-F 50' 20FLX2018-050NTS

Description
20FLX2018-050NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 50' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2018-050NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 50' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 1/4" M-F 50'
20FLX2018-050NTS
Flexygy Headphone Ext Cable 1/4" M-F 50' 20FLX2018-050NTS
20FLX2018-050NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 50' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2018-050NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 50'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • NominalImpedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Neutrik 1/4" Male and Locking Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2018-050NTS
Product Name Flexygy Headphone Ext Cable 1/4" M-F 50'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers