HAVE, Inc. Flexygy Headphone Ext Cable 1/4" M-F 20' 20FLX2018-020NTS

Description
20FLX2018-025NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 20' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2018-025NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 20' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 1/4" M-F 20'
20FLX2018-020NTS
Flexygy Headphone Ext Cable 1/4" M-F 20' 20FLX2018-020NTS
20FLX2018-025NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 20' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2018-025NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 20'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • NominalImpedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Neutrik 1/4" Male and Locking Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2018-020NTS
Product Name Flexygy Headphone Ext Cable 1/4" M-F 20'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers