HAVE, Inc. Flexygy Headphone Ext Cable 1/4" M-F 15' 20FLX2018-015NTS

Description
20FLX2018-015NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
20FLX2018-015NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Headphone Ext Cable 1/4" M-F 15'
20FLX2018-015NTS
Flexygy Headphone Ext Cable 1/4" M-F 15' 20FLX2018-015NTS
20FLX2018-015NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft NominalImpedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Neutrik 1/4" Male and Locking Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

20FLX2018-015NTS - Flexygy Headphone Extention Cable, 1/4" Male to 1/4" Female, 15'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and professional Neutrik 1/4" Male and Female connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise ANDmake this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for extending Headphones with 1/4" TRS Plugs. Or use a Mini TRS female to 1/4" TRS Plug adapter

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • NominalImpedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Neutrik 1/4" Male and Locking Female TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2018-015NTS
Product Name Flexygy Headphone Ext Cable 1/4" M-F 15'
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Multiple Conductor Cables - 484-100G1121-1.20-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details