HAVE, Inc. Flexygy Guitar Cable Silent TS-TS 25' 20FLX2012S-025NTS

Description
NEW FLEXYGY™ Guitar Cable, Silent TS - TS - 25' Length. Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS Silent Plug and TS Black and Gold connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegantyet unobtrusive on ANY stage! Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Guitar Cable, Silent TS - TS - 25' Length. Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS Silent Plug and TS Black and Gold connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegantyet unobtrusive on ANY stage! Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Guitar Cable Silent TS-TS 25'
20FLX2012S-025NTS
Flexygy Guitar Cable Silent TS-TS 25' 20FLX2012S-025NTS
NEW FLEXYGY™ Guitar Cable, Silent TS - TS - 25' Length. Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections! Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS Silent Plug and TS Black and Gold connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegantyet unobtrusive on ANY stage! Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Guitar Cable, Silent TS - TS - 25' Length.
Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections!
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS Silent Plug and TS Black and Gold connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegantyet unobtrusive on ANY stage! Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection.
  • NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2012S-025NTS
Product Name Flexygy Guitar Cable Silent TS-TS 25'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 123421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details