HAVE, Inc. Flexygy 2Cond Cable TS-TS 2' 20FLX2012-002NTS

Description
NEW FLEXYGY™ Cable TS - TS - 2' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable TS - TS - 2' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable TS-TS 2'
20FLX2012-002NTS
Flexygy 2Cond Cable TS-TS 2' 20FLX2012-002NTS
NEW FLEXYGY™ Cable TS - TS - 2' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable TS - TS - 2'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performanceNeutrik TS Phone connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2012-002NTS
Product Name Flexygy 2Cond Cable TS-TS 2'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair Cable - 150151-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers