HAVE, Inc. Flexygy 2Cond Cable TRS-TRS 35' 20FLX2011-035NTS

Description
NEW FLEXYGY™ Cable TRS - TRS - 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable TRS - TRS - 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable TRS-TRS 35'
20FLX2011-035NTS
Flexygy 2Cond Cable TRS-TRS 35' 20FLX2011-035NTS
NEW FLEXYGY™ Cable TRS - TRS - 35' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable TRS - TRS - 35'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.)

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance:115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2011-035NTS
Product Name Flexygy 2Cond Cable TRS-TRS 35'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 131016-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details