HAVE, Inc. CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TRS 100ft 20DA88202-DB25TRS-100

Description
20DA88202-DB25-TRS-1 00 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TRS - 100 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TRS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.
Description
20DA88202-DB25-TRS-1 00 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TRS - 100 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TRS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4
Hudson, NY, USA
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TRS 100ft
20DA88202-DB25TRS-100
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TRS 100ft 20DA88202-DB25TRS-100
20DA88202-DB25-TRS-1 00 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TRS - 100 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TRS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

20DA88202-DB25-TRS-100 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TRS - 100 ft Length
What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification, and we number them for greater versatility.
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000'
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Professional heavy duty DB25 pin connectors for great contact and durability.
  • Professional quality Canare 1/4" TRS connectors.
  • Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths.
  • Custom lengths are available to your specifications, please call or use our custom cable request form.
  • Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs.
  • Jacket Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20DA88202-DB25TRS-100
Product Name CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TRS 100ft
Connector Type DB25
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details