HAVE, Inc. Flexygy 8Ch Flat Snake FLX TS-TS 10' 208SNFLX-TS-010

Description
208SNFLX-TS-010 Flexygy 8-Channel Audio Snake, 8 TS to 8 TS, 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snakecable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHT
Description
208SNFLX-TS-010 Flexygy 8-Channel Audio Snake, 8 TS to 8 TS, 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snakecable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHT

Suppliers

Company
Product
Description
Supplier Links
Flexygy 8Ch Flat Snake FLX TS-TS 10' - 208SNFLX-TS-010 - HAVE, Inc.
Hudson, NY, USA
Flexygy 8Ch Flat Snake FLX TS-TS 10'
208SNFLX-TS-010
Flexygy 8Ch Flat Snake FLX TS-TS 10' 208SNFLX-TS-010
208SNFLX-TS-010 Flexygy 8-Channel Audio Snake, 8 TS to 8 TS, 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snakecable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHT

208SNFLX-TS-010 Flexygy 8-Channel Audio Snake, 8 TS to 8 TS, 10' Length
Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables!
FLEXYGY 8 Snake Assemblies :

  • run under carpets, doors and fixtures
  • is resistant to movement, unlike regular round snakecable
  • PERFECT for stage, auditorium, home studio, and remote truck use
  • performance comparable to all our other proven 8 channel snakes!
  • takes up less space on portable reels, and in wire-ways and trenches
  • color coded for easy fast identification making leads easy to trace and easy to change
    FLEXYGY 8 Snake Specifications:
  • Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
  • Shield: 100% Aluminum/polyester tape
  • Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!)
  • Conductor DC Resistance: less than 25-ohms/1000 ft.
  • Nominal Capacitance: less than 25 pF/ft. between conductors.
  • Characteristic Impedance: 60-ohm nominal
  • Color: NIGHT
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 208SNFLX-TS-010
Product Name Flexygy 8Ch Flat Snake FLX TS-TS 10'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair & Multicore Data Cable - 1368216 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details