HAVE, Inc. HAVEFlex 8Ch Snake 202 Tt-Tt 20' 208SN202-TT-020

Description
8 Channel Bantam TT to Bantam TT, BALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications.Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50',75', 100' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Res
Description
8 Channel Bantam TT to Bantam TT, BALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications.Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50',75', 100' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Res

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 202 Tt-Tt 20'
208SN202-TT-020
HAVEFlex 8Ch Snake 202 Tt-Tt 20' 208SN202-TT-020
8 Channel Bantam TT to Bantam TT, BALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications.Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50',75', 100' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Res

8 Channel Bantam TT to Bantam TT, BALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications.Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50',75', 100'
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik Connectors
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification, and we number them for greater versatility.
  • Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability.
  • Nominal DC Res
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 208SN202-TT-020
Product Name HAVEFlex 8Ch Snake 202 Tt-Tt 20'
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers