HAVE, Inc. HAVEFlex Starquad Cable TS-TS Ra 10' 207300-10

Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards orother instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. (RIGHT ANGLE on one end) Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards orother instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. (RIGHT ANGLE on one end) Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable TS-TS Ra 10' - 207300-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable TS-TS Ra 10'
207300-10
HAVEFlex Starquad Cable TS-TS Ra 10' 207300-10
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards orother instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. (RIGHT ANGLE on one end) Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards orother instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS Phone connectors. (RIGHT ANGLE on one end)
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 207300-10
Product Name HAVEFlex Starquad Cable TS-TS Ra 10'
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair & Multicore Data Cable - 348786 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details