HAVE, Inc. HAVEFlex Starquad Cable RCA-TS 10' 207200-10

Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable RCA-TS 10' - 207200-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable RCA-TS 10'
207200-10
HAVEFlex Starquad Cable RCA-TS 10' 207200-10
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output.

  • Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Canare RCA and Neutrik TS Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 207200-10
Product Name HAVEFlex Starquad Cable RCA-TS 10'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details