HAVE, Inc. HAVEFlex Canare Starquad Guitar Cable Silent TS 50' 207100S-50

Description
207100S-50BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 50' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty
Description
207100S-50BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 50' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Guitar Cable Silent TS 50' - 207100S-50 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Guitar Cable Silent TS 50'
207100S-50
HAVEFlex Canare Starquad Guitar Cable Silent TS 50' 207100S-50
207100S-50BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 50' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty

207100S-50BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 50' LENGTH
Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector!
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • ConductorDC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection.
  • NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 207100S-50
Product Name HAVEFlex Canare Starquad Guitar Cable Silent TS 50'
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-30-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details