HAVE, Inc. HAVEFlex Canare Starquad Guitar Cable Silent TS 40' 207100S-40

Description
207100S-40BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 40' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty
Description
207100S-40BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 40' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Guitar Cable Silent TS 40' - 207100S-40 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Guitar Cable Silent TS 40'
207100S-40
HAVEFlex Canare Starquad Guitar Cable Silent TS 40' 207100S-40
207100S-40BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 40' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order). HAVEFlex™ LIFETIME Warranty

207100S-40BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 40' LENGTH
Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector!
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • ConductorDC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing the instrument under load. The integrated gold contact reed switch is activated by a spring-loaded magnetic sleeve that un-shorts the contacts only when the jack is fully mated. The switch is hermetically sealed, and is rated for at least 10,000 mating cycles. "The lifetime plug" Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection.
  • NOTE: Always connect the Silent Plug end of cable into Guitar or Instrument, AFTER connecting other end of cable to AMP, to reduce the chance of amp damage or noisy feedback.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are available as special order).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 207100S-40
Product Name HAVEFlex Canare Starquad Guitar Cable Silent TS 40'
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Twisted Pair Cable - 0866793002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details